Beko logo

Beko DFN 6838 X dishwasher Freestanding 13 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31703
Info modified on:
27 May 2024, 11:57:19
Short summary description Beko DFN 6838 X dishwasher Freestanding 13 place settings:

Beko DFN 6838 X, Freestanding, Silver, Silver, Buttons, LCD, 13 place settings

Long summary description Beko DFN 6838 X dishwasher Freestanding 13 place settings:

Beko DFN 6838 X. Appliance placement: Freestanding, Door color: Silver, Control panel color: Silver. Number of place settings: 13 place settings, Noise level: 43 dB, Dishwashing programs: Auto 40-65°C, Eco, Intensive, Pre-wash, Quick. Feet adjustment: 0.591" (1.5 cm). Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Connected load: 1800 W. Width: 23.5" (598 mm), Depth: 22.4" (570 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.