Beko logo

Beko DFN26220X Freestanding 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3119
Info modified on:
16 Mar 2025, 11:59:29
Short summary description Beko DFN26220X Freestanding 12 place settings:

Beko DFN26220X, Freestanding, Stainless steel, Stainless steel, Buttons, Basket, Stainless steel

Long summary description Beko DFN26220X Freestanding 12 place settings:

Beko DFN26220X. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 46 dB, Dishwashing programs: Auto 40-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.9 kWh, Connected load: 2100 W. Width: 23.5" (598 mm), Height: 33.5" (850 mm), Weight: 95.9 lbs (43.5 kg). Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 2800 L

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.