Beko logo

Beko DCY9316 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) B Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21015
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Beko DCY9316 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) B Graphite:

Beko DCY9316, Freestanding, Front-load, Condensation, Graphite, Rotary, Touch, Right

Long summary description Beko DCY9316 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) B Graphite:

Beko DCY9316. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: B, Drying programs: Sport, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry, Cupboard dry. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 5.12 kWh, Annual energy consumption: 616 kWh. Depth: 25.7" (654 mm), Width: 23.5" (597 mm), Height: 33.3" (846 mm)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.