Beko logo

Beko DCU7230 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) B Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29851
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Beko DCU7230 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) B Black:

Beko DCU7230, Freestanding, Front-load, Condensation, Black, Buttons, Rotary, Right

Long summary description Beko DCU7230 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) B Black:

Beko DCU7230. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: B, Drying programs: Timed, Jeans/denim, Cotton, Synthetics. Delay start (max): 9 h. Energy efficiency class: B, Energy consumption: 4.15 kWh, Annual energy consumption: 504 kWh. Depth: 21.3" (540 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.