Beko logo

Beko DC 1570 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64195
Info modified on:
18 Jun 2025, 14:15:04
Short summary description Beko DC 1570 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DC 1570, Freestanding, Front-load, White, 15.4 lbs (7 kg), 21.3" (540 mm), 23.4" (595 mm)

Long summary description Beko DC 1570 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DC 1570. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg). Depth: 21.3" (540 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.