Beko logo

Beko CSG3582DB fridge-freezer Freestanding 284 L F Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47003
Info modified on:
17 Feb 2025, 11:45:17
Short summary description Beko CSG3582DB fridge-freezer Freestanding 284 L F Black:

Beko CSG3582DB, 284 L, SN-ST, 38 dB, 5.3 kg/24h, F, Black

Long summary description Beko CSG3582DB fridge-freezer Freestanding 284 L F Black:

Beko CSG3582DB. Total net capacity: 284 L. Door hinge: Right. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 165 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 119 L, Freezing capacity: 5.3 kg/24h. Energy efficiency class: F, Annual energy consumption: 284 kWh. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.