Beko logo

Beko CSG 42009 DW cooker Freestanding cooker Gas White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81561
Info modified on:
12 Apr 2022, 10:49:35
Short summary description Beko CSG 42009 DW cooker Freestanding cooker Gas White:

Beko CSG 42009 DW, Freestanding cooker, White, Rotary, Stainless steel, Front, Enamel

Long summary description Beko CSG 42009 DW cooker Freestanding cooker Gas White:

Beko CSG 42009 DW. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Gas type: Butane. Oven power source: Gas, Total oven power: 9500 W, Grill power: 2000 W. Width: 19.7" (500 mm), Depth: 19.7" (500 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.