Beko logo

Beko CSA 270 M21W fridge-freezer Freestanding 262 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22569
Info modified on:
14 Mar 2024, 19:37:19
Short summary description Beko CSA 270 M21W fridge-freezer Freestanding 262 L White:

Beko CSA 270 M21W, 262 L, SN-ST, 40 dB, 1 kg/24h, White

Long summary description Beko CSA 270 M21W fridge-freezer Freestanding 262 L White:

Beko CSA 270 M21W. Total net capacity: 262 L. Door hinge: Right. Climate class: SN-ST, Noise level: 40 dB. Fridge net capacity: 175 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 1 kg/24h. Annual energy consumption: 257 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.