Beko logo

Beko CDA563FS fridge-freezer Freestanding 237 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16859
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Beko CDA563FS fridge-freezer Freestanding 237 L Silver:

Beko CDA563FS, 237 L, SN, 41 dB, 4.5 kg/24h, Silver

Long summary description Beko CDA563FS fridge-freezer Freestanding 237 L Silver:

Beko CDA563FS. Total net capacity: 237 L, Climate class: SN, Noise level: 41 dB. Fridge net capacity: 150 L, Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 326 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.