Beko CDA543FW-2, SN, 41 dB, 4.5 kg/24h, White
Beko CDA543FW-2. Climate class: SN, Noise level: 41 dB. Fridge net capacity: 157 L, Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 329 kWh. Product color: White