Beko logo

Beko CBI 7700 HCA fridge-freezer Built-in 244 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101242
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko CBI 7700 HCA fridge-freezer Built-in 244 L White:

Beko CBI 7700 HCA, 244 L, 41 dB, 4 kg/24h, White

Long summary description Beko CBI 7700 HCA fridge-freezer Built-in 244 L White:

Beko CBI 7700 HCA. Total net capacity: 244 L. Door hinge: Right. Noise level: 41 dB. Fridge interior light, Fridge number of shelves/baskets: 4. Freezing capacity: 4 kg/24h. Annual energy consumption: 297 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.