Beko logo

Beko BVR35500XMS oven 80 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58997
Info modified on:
04 Mar 2025, 15:23:36
Short summary description Beko BVR35500XMS oven 80 L Stainless steel:

Beko BVR35500XMS, Large, Electric, 80 L, 80 L, Built-in, Stainless steel

Long summary description Beko BVR35500XMS oven 80 L Stainless steel:

Beko BVR35500XMS. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 80 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 1.17 kWh, Energy consumption (forced convection): 0.94 kWh. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.2" (59 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.