Beko logo

Beko BSSA315K3SN fridge Built-in 309 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2283
Info modified on:
16 Mar 2025, 10:35:35
Short summary description Beko BSSA315K3SN fridge Built-in 309 L F White:

Beko BSSA315K3SN, 309 L, SN-T, 36 dB, F, White

Long summary description Beko BSSA315K3SN fridge Built-in 309 L F White:

Beko BSSA315K3SN. Fridge net capacity: 309 L, Climate class: SN-T, Noise level: 36 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 142 kWh, Energy efficiency class: F. Weight: 121.3 lbs (55 kg). Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.