Beko logo

Beko BRIF22300X oven 71 L Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33719
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Beko BRIF22300X oven 71 L Stainless steel:

Beko BRIF22300X, Medium, Electric, 71 L, 71 L, Variable rate grill, 2200 W

Long summary description Beko BRIF22300X oven 71 L Stainless steel:

Beko BRIF22300X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency scale: A+++ to D, Energy efficiency class (old): A, Minimum fuse protection: 13 A. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.2" (59 cm)

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.