Beko logo

Beko BPK 180 INV air conditioner Split system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87997
Info modified on:
12 Dec 2024, 14:14:46
Short summary description Beko BPK 180 INV air conditioner Split system White:

Beko BPK 180 INV, Split system, White, Cooling, Dehumidifying, Heating, 5276 W, 5750 W, 18000 BTU/h

Long summary description Beko BPK 180 INV air conditioner Split system White:

Beko BPK 180 INV. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Hourly energy consumption (cooling): 3.42 kWh, Hourly energy consumption (heating): 3.64 kWh. Indoor unit weight: 28.7 lbs (13 kg), Indoor unit dimensions (WxDxH): 37 x 7.87 x 11.7" (940 x 200 x 298 mm). Outdoor unit weight: 114.6 lbs (52 kg), Outdoor unit dimensions (WxDxH): 33.3 x 11.8 x 27" (846 x 300 x 685 mm). Noise level: 52 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.