Beko BKK-09H, A, 0.9 kWh, A, 0.0042 kWh, 230 V, 50 Hz
Beko BKK-09H. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 0.9 kWh, Energy efficiency class (heating): A. Product color: White, Display type: LED. Width: 12.6" (320 mm), Depth: 14.2" (360 mm), Height: 28.7" (730 mm)