Beko logo

Beko BK 7725 combi-fridge Freestanding 50 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80886
Info modified on:
27 May 2024, 11:50:42
Short summary description Beko BK 7725 combi-fridge Freestanding 50 L White:

Beko BK 7725, 50 L, Freestanding, 35 dB, ST, White

Long summary description Beko BK 7725 combi-fridge Freestanding 50 L White:

Beko BK 7725. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 50 L, Climate class: ST, Noise level: 35 dB. Fridge net capacity: 46 L. Freezer position: Top-placed, Freezer net capacity: 5 L, Star rating: 4*. Annual energy consumption: 106 kWh, Energy usage: 0.29 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.