Beko logo

Beko BIS25500XMS 71 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84044
Info modified on:
29 Nov 2024, 15:42:41
Short summary description Beko BIS25500XMS 71 L Black:

Beko BIS25500XMS, Medium, Electric, 71 L, 71 L, Built-in, Black

Long summary description Beko BIS25500XMS 71 L Black:

Beko BIS25500XMS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.79 kWh, Energy consumption (conventional): 3.2 MJ. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.2" (59 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.