Beko logo

Beko BIMF25400XMS 65 L 3100 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34551
Info modified on:
29 Nov 2024, 15:42:41
Short summary description Beko BIMF25400XMS 65 L 3100 W Black:

Beko BIMF25400XMS, Medium, Electric, 65 L, 3100 W, 65 L, 2200 W

Long summary description Beko BIMF25400XMS 65 L 3100 W Black:

Beko BIMF25400XMS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Black, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.79 kWh, AC input voltage: 220 - 240 V. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.2" (59 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.