Beko logo

Beko BEVPA 180/ BEVPA 181 air conditioner Split system White

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18404
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Beko BEVPA 180/ BEVPA 181 air conditioner Split system White:

Beko BEVPA 180/ BEVPA 181, Split system, White, T, LED, 1.8 l/h, A+

Long summary description Beko BEVPA 180/ BEVPA 181 air conditioner Split system White:

Beko BEVPA 180/ BEVPA 181. Type: Split system, Product color: White, Climate class: T. Energy efficiency class (heating) (Warmer heating season): A+, Design load (cooling): 5.3 kW, Design load (heating) (Warmer heating season): 4.4 kW. Indoor unit noise level (high speed): 57 dB, Indoor unit width: 35.4" (90 cm), Indoor unit depth: 8.86" (22.5 cm). Outdoor unit noise level: 61 dB, Outdoor unit width: 31.5" (80 cm), Outdoor unit depth: 12.4" (31.5 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.