Beko logo

Beko b300 BDFN26430X dishwasher Freestanding 14 place settings D

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9608
Info modified on:
31 Mar 2025, 12:44:21
Short summary description Beko b300 BDFN26430X dishwasher Freestanding 14 place settings D:

Beko b300 BDFN26430X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, LED

Long summary description Beko b300 BDFN26430X dishwasher Freestanding 14 place settings D:

Beko b300 BDFN26430X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 47 dB. Feet adjustment: 0.591" (1.5 cm). Energy efficiency class: D, Water consumption per cycle: 11.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 23.5" (598 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.