Beko logo

Beko BCHA275K2S fridge-freezer Built-in 262 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101459
Info modified on:
27 May 2024, 12:40:05
Short summary description Beko BCHA275K2S fridge-freezer Built-in 262 L White:

Beko BCHA275K2S, 262 L, SN-T, 40 dB, 4 kg/24h, White

Long summary description Beko BCHA275K2S fridge-freezer Built-in 262 L White:

Beko BCHA275K2S. Total net capacity: 262 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 193 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 69 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 286 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.