Beko BCE12300X, Small, Electric, 44 L, 2400 W, 44 L, 2200 W
Beko BCE12300X. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 44 L. Product color: Black, Stainless steel, Control type: Rotary, Touch, Control position: Front. Clock type: Electronic. Energy consumption (conventional): 0.77 kWh, Energy consumption (forced convection): 0.62 kWh, AC input voltage: 220-240 V. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 18.1" (46 cm)