Beko logo

Beko BA312C portable air conditioner 63 dB White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22623
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Beko BA312C portable air conditioner 63 dB White:

Beko BA312C, A, 220 - 240 V, 50 Hz, White, LED, 18.4" (467 mm)

Long summary description Beko BA312C portable air conditioner 63 dB White:

Beko BA312C. Energy efficiency class (cooling): A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Product color: White, Display type: LED. Width: 18.4" (467 mm), Depth: 15.6" (397 mm), Height: 30.1" (765 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.