Beko logo

Beko B40-LB-6536 TV 40" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42559
Info modified on:
19 Feb 2024, 06:48:17
Short summary description Beko B40-LB-6536 TV 40" Full HD Smart TV Wi-Fi Black:

Beko B40-LB-6536, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Beko B40-LB-6536 TV 40" Full HD Smart TV Wi-Fi Black:

Beko B40-LB-6536. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.