Beko logo

Beko B 1752 combi-fridge Undercounter 110 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42419
Info modified on:
27 May 2024, 14:22:45
Short summary description Beko B 1752 combi-fridge Undercounter 110 L White:

Beko B 1752, 110 L, Undercounter, 39 dB, SN-T, 2 kg/24h, White

Long summary description Beko B 1752 combi-fridge Undercounter 110 L White:

Beko B 1752. Appliance placement: Undercounter, Product color: White, Door hinge: Right. Total net capacity: 110 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 97 L. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 145 kWh, Energy efficiency class (old): A++, Connected load: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.