Beko logo

Beko BNP-12 C portable air conditioner 65 dB 1333 W Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87195
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Beko BNP-12 C portable air conditioner 65 dB 1333 W Black, White:

Beko BNP-12 C, A, 1333 W, 220-240 V, 50 Hz, Black, White, LED

Long summary description Beko BNP-12 C portable air conditioner 65 dB 1333 W Black, White:

Beko BNP-12 C. Energy efficiency class (cooling): A, Connected load: 1333 W, AC input voltage: 220-240 V. Product color: Black, White, Display type: LED. Width: 17.3" (439 mm), Depth: 14.2" (360 mm), Height: 29.7" (754 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.