Beko logo

Beko HBA7608W 1 L Immersion blender 700 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14842
Info modified on:
22 Mar 2024, 13:38:06
Short summary description Beko HBA7608W 1 L Immersion blender 700 W White:

Beko HBA7608W, Immersion blender, 1 L, 700 W, White

Long summary description Beko HBA7608W 1 L Immersion blender 700 W White:

Beko HBA7608W. Type: Immersion blender, Product color: White. Bowl capacity: 1 L, Control type: Buttons. Blending bowl material: Glass, Housing material: Plastic, Blade material: Stainless steel. Power: 700 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 2.99" (76 mm), Depth: 2.99" (76 mm), Height: 16.6" (422 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.