Beko logo

Beko SGA7126P 1 L SteamXtra Pro soleplate Purple

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52787
Info modified on:
27 Mar 2024, 11:09:38
Short summary description Beko SGA7126P 1 L SteamXtra Pro soleplate Purple:

Beko SGA7126P, SteamXtra Pro soleplate, 6 bar, 1 L, 110 g/min, Purple, Ceramic

Long summary description Beko SGA7126P 1 L SteamXtra Pro soleplate Purple:

Beko SGA7126P. Soleplate type: SteamXtra Pro soleplate, Maximum steam pressure: 6 bar, Water tank capacity: 1 L. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Connected load: 2600 W. Cord length: 118.1" (3 m), Hose length: 39.4" (1 m), Cable length: 70.9" (1.8 m). Width: 6.69" (170 mm), Depth: 12.2" (310 mm), Height: 9.45" (240 mm). Maximum input power: 2600 W, Power: 2600 W

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.