Beko logo

Beko HIC 64403 X Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52613
Info modified on:
04 Jun 2021, 10:15:42
Short summary description Beko HIC 64403 X Black Built-in Ceramic 4 zone(s):

Beko HIC 64403 X, Black, Built-in, Ceramic, Glass, 4 zone(s), 4 zone(s)

Long summary description Beko HIC 64403 X Black Built-in Ceramic 4 zone(s):

Beko HIC 64403 X. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 6900 W. Width: 22" (560 mm), Depth: 19.3" (490 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.