Beko logo

Beko HIC 64503 TX Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75826
Info modified on:
27 Mar 2024, 11:09:26
Short summary description Beko HIC 64503 TX Black Built-in Ceramic 4 zone(s):

Beko HIC 64503 TX, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Beko HIC 64503 TX Black Built-in Ceramic 4 zone(s):

Beko HIC 64503 TX. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch. Connected load (electric): 6900 W, AC input voltage: 380 - 415 V, AC input frequency: 50 Hz. Width: 22.7" (576 mm), Depth: 22.4" (570 mm), Height: 2.28" (58 mm). Package width: 25.8" (655 mm), Package depth: 21.9" (555 mm), Package height: 4.92" (125 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.