Beko logo

Beko CSG42011FS Freestanding cooker Gas Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122664
Info modified on:
29 Nov 2024, 16:41:38
Short summary description Beko CSG42011FS Freestanding cooker Gas Silver:

Beko CSG42011FS, Freestanding cooker, Silver, Rotary, Black, Front, Gas

Long summary description Beko CSG42011FS Freestanding cooker Gas Silver:

Beko CSG42011FS. Product type: Freestanding cooker, Product color: Silver, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven power source: Gas, Oven position: Bottom, Oven door opening: Drop down opening. Connected load (gas): 9500 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 19.7" (500 mm), Depth: 19.7" (500 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.