Beko logo

Beko FSE62110DX Freestanding cooker Electric Gas Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171922
Info modified on:
14 May 2025, 13:55:51
Short summary description Beko FSE62110DX Freestanding cooker Electric Gas Stainless steel:

Beko FSE62110DX, Freestanding cooker, Stainless steel, Rotary, Front, Gas, 4 zone(s)

Long summary description Beko FSE62110DX Freestanding cooker Electric Gas Stainless steel:

Beko FSE62110DX. Product type: Freestanding cooker, Product color: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 66 L. Timer type: Mechanical. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.88 kWh, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.