Beko logo

Beko RCSA330K21W Freestanding 295 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73102
Info modified on:
27 May 2024, 12:33:32
Short summary description Beko RCSA330K21W Freestanding 295 L White:

Beko RCSA330K21W, 295 L, SN-ST, 42 dB, 5 kg/24h, Fresh zone compartment, White

Long summary description Beko RCSA330K21W Freestanding 295 L White:

Beko RCSA330K21W. Total net capacity: 295 L. Door hinge: Right. Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 205 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 90 L, Freezing capacity: 5 kg/24h. Fresh zone compartment. Annual energy consumption: 267 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.