Beko logo

Beko WRE 7512 XWW washing machine Front-load 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120991
Info modified on:
28 Apr 2025, 16:41:43
Short summary description Beko WRE 7512 XWW washing machine Front-load 1000 RPM White:

Beko WRE 7512 XWW, Front-load, 75 dB, 1000 RPM, 173 kWh, 9899 L, White

Long summary description Beko WRE 7512 XWW washing machine Front-load 1000 RPM White:

Beko WRE 7512 XWW. Loading type: Front-load. Noise level (spin): 75 dB, Noise level (wash): 63 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9899 L. Product color: White. Width: 23.6" (600 mm), Depth: 19.3" (490 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.