Beko logo

Beko RCNE560E40DSN Freestanding 497 L E Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85442
Info modified on:
27 May 2024, 14:07:26
Short summary description Beko RCNE560E40DSN Freestanding 497 L E Silver:

Beko RCNE560E40DSN, 497 L, No Frost (fridge), SN-T, 6.5 kg/24h, E, Silver

Long summary description Beko RCNE560E40DSN Freestanding 497 L E Silver:

Beko RCNE560E40DSN. Total net capacity: 497 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 352 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 145 L, Freezing capacity: 6.5 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 342 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.