Beko logo

Beko CNE520E20X Freestanding 520 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58455
Info modified on:
27 May 2024, 12:18:38
Short summary description Beko CNE520E20X Freestanding 520 L Stainless steel:

Beko CNE520E20X, 520 L, No Frost (fridge), SN-T, 6 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Beko CNE520E20X Freestanding 520 L Stainless steel:

Beko CNE520E20X. Total net capacity: 520 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 404 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.