Beko logo

Beko GN 163221 S side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112058
Info modified on:
27 May 2024, 12:07:53
Short summary description Beko GN 163221 S side-by-side refrigerator Freestanding Silver:

Beko GN 163221 S, Freestanding, American door, Silver, R600a, Tempered glass, SN-T

Long summary description Beko GN 163221 S side-by-side refrigerator Freestanding Silver:

Beko GN 163221 S. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Climate class: SN-T, Noise level: 43 dB, Total gross capacity: 630 L. Fridge net capacity: 364 L, Lamp type: LED. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 484 kWh, Connected load: 150 W, Energy usage: 1.326 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.