Beko logo

Beko GN163120X side-by-side refrigerator Freestanding 543 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81278
Info modified on:
27 May 2024, 11:56:13
Short summary description Beko GN163120X side-by-side refrigerator Freestanding 543 L Stainless steel:

Beko GN163120X, Freestanding, American door, Stainless steel, 543 L, 45 dB, 640 L

Long summary description Beko GN163120X side-by-side refrigerator Freestanding 543 L Stainless steel:

Beko GN163120X. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 543 L, Noise level: 45 dB, Total gross capacity: 640 L. Fridge net capacity: 353 L. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 485 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.