Beko logo

Beko TS 190320 fridge Freestanding 86 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108904
Info modified on:
27 May 2024, 12:10:48
Short summary description Beko TS 190320 fridge Freestanding 86 L White:

Beko TS 190320, 86 L, SN-T, 43 dB, White

Long summary description Beko TS 190320 fridge Freestanding 86 L White:

Beko TS 190320. Fridge net capacity: 86 L, Climate class: SN-T, Noise level: 43 dB. Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 118 kWh. Weight: 63.9 lbs (29 kg). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.