Beko GNE114612X, Freestanding, French door, Gray, Stainless steel, Sensor, R600a, 565 L
Beko GNE114612X. Appliance placement: Freestanding, Product design: French door, Product color: Gray, Stainless steel. Total net capacity: 565 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 385 L. Freezer net capacity: 155 L, Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 455 kWh, Energy usage: 1.246 kWh/24h