Beko logo

Beko TSE 1282 combi-fridge Freestanding 114 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93106
Info modified on:
27 May 2024, 14:42:30
Short summary description Beko TSE 1282 combi-fridge Freestanding 114 L White:

Beko TSE 1282, 114 L, Freestanding, 37 dB, SN, 2 kg/24h, White

Long summary description Beko TSE 1282 combi-fridge Freestanding 114 L White:

Beko TSE 1282. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 114 L, Climate class: SN, Noise level: 37 dB. Fridge net capacity: 101 L. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 168 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.