Beko logo

Beko DRY833CI tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176109
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Beko DRY833CI tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Beko DRY833CI, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LED

Long summary description Beko DRY833CI tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Beko DRY833CI. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): A, Drying programs: Wool, Quick, Freshen-up, Delicate/silk, Jeans/denim, Cotton, Synthetics. Delay start (max): 24 h. Energy consumption: 1.42 kWh, Annual energy consumption: 176 kWh. Depth: 24" (609 mm), Width: 23.4" (595 mm), Height: 33.3" (846 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.