Beko logo

Beko DS7333GX0W tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105140
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Beko DS7333GX0W tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:

Beko DS7333GX0W, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Stainless steel

Long summary description Beko DS7333GX0W tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:

Beko DS7333GX0W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A+, Energy consumption: 1.8 kWh, Annual energy consumption: 237 kWh. Depth: 21.3" (540 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.