Beko logo

Beko DS 7333 PA0 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96160
Info modified on:
18 Jun 2025, 15:33:24
Short summary description Beko DS 7333 PA0 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DS 7333 PA0, Freestanding, Front-load, Heat pump, White, Rotary, Left

Long summary description Beko DS 7333 PA0 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DS 7333 PA0. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class (old): B, Drying programs: Sport, Quick, Freshen-up, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton. Delay start (max): 24 h. Energy consumption: 1.8 kWh, Annual energy consumption: 237 kWh, Heat source: Electric. Depth: 21.3" (540 mm), Width: 23.4" (595 mm), Height: 33.3" (846 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.