Beko HTV8733XW, Front-load, Freestanding, White, Left, Buttons, Rotary, Stainless steel
Beko HTV8733XW. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing per cycle: 0.76 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Energy efficiency class (old): A. Depth: 21.3" (540 mm), Width: 23.6" (600 mm), Height: 33.1" (840 mm)