Beko logo

Beko WMB 51021 YU washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123833
Info modified on:
27 May 2024, 12:00:16
Short summary description Beko WMB 51021 YU washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51021 YU, Front-load, 11 lbs (5 kg), C, 72 dB, 1000 RPM, 155 kWh

Long summary description Beko WMB 51021 YU washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51021 YU. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 72 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 155 kWh, Annual water consumption washing: 7700 L. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.