Beko b300 BMEUWU4841A, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1400 RPM, A
Beko b300 BMEUWU4841A. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1400 RPM. Product color: Black, White. Width: 23.6" (600 mm), Depth: 21.5" (546 mm), Height: 33.3" (845 mm). Energy efficiency class: A