Beko logo

Beko b300 WUX71486AI-IT washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21399
Info modified on:
16 May 2025, 20:22:08
Short summary description Beko b300 WUX71486AI-IT washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Beko b300 WUX71486AI-IT, Front-load, 15.4 lbs (7 kg), B, 72 dB, 1400 RPM, A

Long summary description Beko b300 WUX71486AI-IT washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Beko b300 WUX71486AI-IT. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 19.3" (490 mm), Height: 33.3" (845 mm). Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.