be quiet! logo

be quiet! BQT L8-CM-530W power supply unit 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15816
Info modified on:
15 Mar 2024, 09:41:55
Short summary description be quiet! BQT L8-CM-530W power supply unit 20+4 pin ATX ATX Black:

be quiet! BQT L8-CM-530W, 530 W, 100 - 240 V, 50 - 60 Hz, 10 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, 70 W

Long summary description be quiet! BQT L8-CM-530W power supply unit 20+4 pin ATX ATX Black:

be quiet! BQT L8-CM-530W. Total power: 530 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Black, Fan diameter: 4.72" (12 cm), Number of fans: 1 fan(s). Safety: CB, CE, S

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.